3M St Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M 8106

Description
ST FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Metal Body; Product Range:8106 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet
Description
ST FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Metal Body; Product Range:8106 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
St Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M - 50F373 - Newark, An Avnet Company
Chicago, IL, United States
St Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M
50F373
St Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M 50F373
ST FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Metal Body; Product Range:8106 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

ST FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:ST; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Metal Body; Product Range:8106 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50F373
Product Name St Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers