3M Headers & Wire Housings 81040-600203-RB

Description
3M 4-Wall, Tripolarized Header, 810 Ser
Request a Quote
Description
3M 4-Wall, Tripolarized Header, 810 Ser
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 81040-600203-RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
81040-600203-RB
Headers & Wire Housings 81040-600203-RB
3M 4-Wall, Tripolarized Header, 810 Ser

3M 4-Wall, Tripolarized Header, 810 Ser

Buy Now
Wire To Board Connector, Header, 40Pos, 2Row; Connector Type 3M - 34P8612 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 40Pos, 2Row; Connector Type 3M
34P8612
Wire To Board Connector, Header, 40Pos, 2Row; Connector Type 3M 34P8612
WIRE TO BOARD CONNECTOR, HEADER, 40POS, 2ROW; Connector Type:Wire to Board; Contact Termination:Through Hole Right Angle; Gender:Header; No. of Contacts:40; No. of Rows:2; Pitch Spacing:1.27mm; Contact Plating:Tin RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 40POS, 2ROW; Connector Type:Wire to Board; Contact Termination:Through Hole Right Angle; Gender:Header; No. of Contacts:40; No. of Rows:2; Pitch Spacing:1.27mm; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 81040-600203-RB 34P8612
Product Name Headers & Wire Housings Wire To Board Connector, Header, 40Pos, 2Row; Connector Type 3M
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Wtb Conn, Header, 18Pos, 2Row, 2Mm Rohs Compliant Amphenol Communications Solutions - 69AH5395 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Specs
Product Type IC Headers
View Details
656T Series SSOP with Center Pad Connection Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 50 milliohms
Operating Temperature 150 C (302 F)
View Details