Win Source Part Number: 1023903-81026-600203
Category: Connectors, Interconnects>Rectan
Series: 810
Number of Positions: 26
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 100
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 250.0µin (6.35µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.092" (2.34mm)
Insulation Height: 0.405" (10.29mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.140" (3.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.75A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 5111165858,800009015
Base Product Number: 81026
3M 4-Wall, Tripolarized Header, 810 Ser
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1023903-81026-600203-RB | 81026-600203-RB |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings |
| Product Type | IC Headers | IC Headers |
| Mounting | Through-Hole; Through Hole | |
| Current Rating | 0.7500 amps |