"Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)"
CONN HEADER R/A 26POS 1.27MM
CONN HEADER R/A 26POS 1.27MM
80001401027 81026-560403-RB=26/M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 81026-560403-RB-ND | 81026-560403-RB | 54X7054 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001401027 81026-560403-Rb=26/mhdr/ra/ll/.125/30Avg/rohs 3M |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 0.8 amps | 0.8 amps |