3M Rectangular Connectors - 81020-660C01-RB 81020-660C01-RB

Description
Manufacturer: 3M Win Source Part Number: 766273-81020-660C01- RB Series: 810 Packaging: Tray Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Current Rating: 0.75A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 250μin (6.35μm) Family Name: 810 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.405" (10.29mm) Contact Shape: Square Contact Length - Mating: 0.140" (3.56mm) Alternative Parts (Cross-Reference): 81020-660C01-WX; 81020-660C01; 81020-660C01-RB-WG; Introduction Date: May 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 766273-81020-660C01- RB Series: 810 Packaging: Tray Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Current Rating: 0.75A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 250μin (6.35μm) Family Name: 810 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.405" (10.29mm) Contact Shape: Square Contact Length - Mating: 0.140" (3.56mm) Alternative Parts (Cross-Reference): 81020-660C01-WX; 81020-660C01; 81020-660C01-RB-WG; Introduction Date: May 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 81020-660C01-RB - 766273-81020-660C01-RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 81020-660C01-RB
766273-81020-660C01-RB
Rectangular Connectors - 81020-660C01-RB 766273-81020-660C01-RB
Manufacturer: 3M Win Source Part Number: 766273-81020-660C01- RB Series: 810 Packaging: Tray Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Current Rating: 0.75A Material Flammability Rating: UL94 V-0 Mounting: SMD Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 250μin (6.35μm) Family Name: 810 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.405" (10.29mm) Contact Shape: Square Contact Length - Mating: 0.140" (3.56mm) Alternative Parts (Cross-Reference): 81020-660C01-WX; 81020-660C01; 81020-660C01-RB-WG; Introduction Date: May 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 766273-81020-660C01-RB
Series: 810
Packaging: Tray
Number of Positions: 20
Operating Temperature Range: -55°C ~ 105°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Material: Copper Alloy
Current Rating: 0.75A
Material Flammability Rating: UL94 V-0
Mounting: SMD
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 250μin (6.35μm)
Family Name: 810
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.405" (10.29mm)
Contact Shape: Square
Contact Length - Mating: 0.140" (3.56mm)
Alternative Parts (Cross-Reference): 81020-660C01-WX; 81020-660C01; 81020-660C01-RB-WG;
Introduction Date: May 26, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-81020-660C01-RB
SMD Electronic Connector 314-81020-660C01-RB
20 Pos 1.27mm Pitch Male Header, Straight, SMD, Gold Plated Product overview: 81020-660C01-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-81020-660C01-RB can be used for catalog matching and distributor lookup.

20 Pos 1.27mm Pitch Male Header, Straight, SMD, Gold Plated Product overview: 81020-660C01-RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-81020-660C01-RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 81020-660C01-RB-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
81020-660C01-RB-ND
Headers, Male Pins 81020-660C01-RB-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
80001211186 81020-660C01-Rb=20/mhdr/smt/ll Ins/scr Mnt/body No Holes/rohs 3M - 34P8565 - Newark, An Avnet Company
Chicago, IL, United States
80001211186 81020-660C01-Rb=20/mhdr/smt/ll Ins/scr Mnt/body No Holes/rohs 3M
34P8565
80001211186 81020-660C01-Rb=20/mhdr/smt/ll Ins/scr Mnt/body No Holes/rohs 3M 34P8565
80001211186 81020-660C01-RB=20/M HDR/SMT/LL INS/SCR MNT/BODY NO HOLES/ROHS

80001211186 81020-660C01-RB=20/MHDR/SMT/LL INS/SCR MNT/BODY NO HOLES/ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 766273-81020-660C01-RB 314-81020-660C01-RB 81020-660C01-RB-ND 34P8565
Product Name Rectangular Connectors - 81020-660C01-RB SMD Electronic Connector Headers, Male Pins 80001211186 81020-660C01-Rb=20/mhdr/smt/ll Ins/scr Mnt/body No Holes/rohs 3M
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Solder
Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data