"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
80001211509 81020-650403-RB =20/MHDR/STR/SL/.125
CONN HEADER VERT 20POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 81020-650403-RB-ND | 34P8564 | 81020-650403-RB |
| Product Name | Headers, Male Pins | 80001211509 81020-650403-Rb =20/mhdr/str/sl/.125/post/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 0.8 amps | 0.8 amps |