"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
CONN HEADER VERT 20POS 1.27MM
80001387002 81020-650303-RB=20/M
80001387002 81020-650303-RB=20/M
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 81020-650303-RB-ND | 81020-650303-RB | 32AC5985 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001387002 81020-650303-Rb=20/mhdr/str/slin/.094/30Avg/rohs Rohs Compliant 3M |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 0.8 amps | 0.8 amps |