Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
8087CW -- TAPE
3M
Tape
8087CW
Description
3M CONSTRUCTION SEAMING TAPE, 80
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3M CONSTRUCTION SEAMING TAPE, 80
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
19-8087CW-ND
Tape
19-8087CW-ND
3M CONSTRUCTION SEAMING TAPE, 80
3M CONSTRUCTION SEAMING TAPE, 80
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Tapes
Product Number
19-8087CW-ND
Product Name
Tape
Unlock Full Specs
to access all available technical data
Similar Products
Budnick Converting, Inc.
Performance Flatback Tape
2525
Specs
Type
Adhesive; Performance Flatback Tape
Thickness
0.0095 inches (0.2413 mm)
Adhesive
Flatback Paper
View Details
MOCAP LLC
Polyester High Temperature Masking Discs
20
Specs
Features
Removable / Reusable
Carrier / Backing
Polyester
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA408FG
Specs
Type
Adhesive; Double- Sided
Features
Thermally conductive
Color
White
View Details
Pexco
Enflon® Pressure Sensistive Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Dielectric / Insulating; Protective
Width
0.5000 to 12 inches (12.7 to 305 mm)
View Details