3M 3M Scotch 77 White-3x20 ft White Insulating Tape - 3 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60335 80611606007

Description
3M Scotch 77 White-3x20 ft white insulating tape comes in a 3 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 White-3x20 ft insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 1200 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This is a nonadhesive based insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.
Description
3M Scotch 77 White-3x20 ft white insulating tape comes in a 3 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 White-3x20 ft insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 1200 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This is a nonadhesive based insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 77 White-3x20 ft White Insulating Tape - 3 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60335 - 051128-60335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 77 White-3x20 ft White Insulating Tape - 3 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60335
051128-60335
3M Scotch 77 White-3x20 ft White Insulating Tape - 3 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60335 051128-60335
3M Scotch 77 White-3x20 ft white insulating tape comes in a 3 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 White-3x20 ft insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 1200 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This is a nonadhesive based insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

3M Scotch 77 White-3x20 ft white insulating tape comes in a 3 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 White-3x20 ft insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 1200 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This is a nonadhesive based insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-60335
Product Name 3M Scotch 77 White-3x20 ft White Insulating Tape - 3 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60335
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Polyimide; Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details