3M Scotch 77 White-1-1/2x20 ft white insulating tape comes in a 1 1/2 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 White-1-1/2x20 ft insulating tape can be stretched 150 % for breaking. Provides a tensile strength of 1200 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This is a nonadhesive based insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 30 mil thickness. In addition to the other properties this product is flame retardant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051128-60334 |
| Product Name | 3M Scotch 77 White-1-1/2x20 ft White Insulating Tape - 1 1/2 in Width x 20 ft Length - 30 mil Thick - Electrically Insulating - 60334 |
| Type | Electrical |