3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80611601255

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051128-59864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051128-59864
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051128-59864
The 3M black polyolefin heat shrink thin-wall tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 50 pieces per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.75 in and after heat is applied it reduces in size to 0.375 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.03 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59864
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 48 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1797022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details