3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611600539

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59792
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59792
The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.12 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.055 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59792
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
shrink tube - 013130-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details