3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 80611600232

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 48 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp - 051128-59762 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
051128-59762
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp 051128-59762
The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 48 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall flexible polyolefin adhesive-lined tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.07 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59762
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Flexible Polyolefin Adhesive-Lined Tubing EPS-300 - 48 in Length - 3:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details