3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 80611473986

Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59937
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59937
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 75 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59737
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59737
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.45 in and after heat is applied it reduces in size to 0.105 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.043 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59937
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2345910 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1260 inch (3.2 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Boots - 016211-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB6IN-18 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details