3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 80611473960

Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59945
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59945
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 125 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp - 051128-59735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
051128-59735
3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp 051128-59735
The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink multiple-wall polyolefin tubing is sold 12 pieces per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 0.3 in and after heat is applied it reduces in size to 0.06 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.033 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59945
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Multiple-Wall Polyolefin Tubing EPS-400 - 48 in Length - 4:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 0.67 in. Din. SAE ID Steel Protective Coil Spring - SRS|Master File - R1S0033-0174 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.6700 inch (17.02 mm)
View Details
Heat Shrink Tubing - 2417494 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7480 inch (19 mm)
View Details