3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 80611473887

Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59959 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59959
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59959
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59727
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59727
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 2 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 2 in and after heat is applied it reduces in size to 1 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.06 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59959
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details