3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 80611473861

Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59819
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59819
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 24 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59725 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59725
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59725
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 5 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 1 in and after heat is applied it reduces in size to 0.5 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.046 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59819
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
4.5625 in. Nominal Flat Size Nylon Sleeve Guard|Master File - NS-32x100 - Kuriyama of America, Inc.
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature 120 C (248 F)
View Details
Cable Sleeves - 1811999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details