3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 80611473804

Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.
Description
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59719
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59719
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 25 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.

Buy Now
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp - 051128-59952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
051128-59952
3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp 051128-59952
The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.

The 3M black adhesive-lined polyolefin heat shrink flexible polyolefin tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 800 v/mil. This product starts out with an inner diameter of 0.125 in and after heat is applied it reduces in size to 0.063 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.027 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59719
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Flexible Polyolefin Tubing EPS-200 - 48 in Length - 2:1 Shrink Ratio - +250 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers