3M 3M 44HT Clear Insulating Tape - 1 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 58258 80611467012

Description
3M 44HT clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.
Description
3M 44HT clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

Suppliers

Company
Product
Description
Supplier Links
3M 44HT Clear Insulating Tape - 1 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 58258 - 051128-58258 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 44HT Clear Insulating Tape - 1 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 58258
051128-58258
3M 44HT Clear Insulating Tape - 1 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 58258 051128-58258
3M 44HT clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

3M 44HT clear insulating tape comes in a 1 in width, 90 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +262 F. Provides a tensile strength of 40 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 5 mil thickness. This insulating tape meets the following standards: UL Listed.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-58258
Product Name 3M 44HT Clear Insulating Tape - 1 in Width x 90 yd Length - 5 mil Thick - Electrically Insulating - 58258
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

4 Mil Double Sided Electrically Conductive Tape - 60274 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0039 inches (0.1001 mm)
View Details
Electrical Tapes - 603194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass Cloth; Cloth / Fabric
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details