3M 3M Scotch-Seal 58596 Black Insulating Tape - 1.5 in Width x 30 ft Length - 125 mil Thick - Electrically Insulating 80611457419

Description
3M Scotch-Seal 58596 black insulating tape comes in a 1.5 in width, 30 ft length, uses a mastic adhesive and is packaged 5 items per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.
Description
3M Scotch-Seal 58596 black insulating tape comes in a 1.5 in width, 30 ft length, uses a mastic adhesive and is packaged 5 items per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Seal 58596 Black Insulating Tape - 1.5 in Width x 30 ft Length - 125 mil Thick - Electrically Insulating - 051128-58596 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Seal 58596 Black Insulating Tape - 1.5 in Width x 30 ft Length - 125 mil Thick - Electrically Insulating
051128-58596
3M Scotch-Seal 58596 Black Insulating Tape - 1.5 in Width x 30 ft Length - 125 mil Thick - Electrically Insulating 051128-58596
3M Scotch-Seal 58596 black insulating tape comes in a 1.5 in width, 30 ft length, uses a mastic adhesive and is packaged 5 items per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

3M Scotch-Seal 58596 black insulating tape comes in a 1.5 in width, 30 ft length, uses a mastic adhesive and is packaged 5 items per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-58596
Product Name 3M Scotch-Seal 58596 Black Insulating Tape - 1.5 in Width x 30 ft Length - 125 mil Thick - Electrically Insulating
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
4 Mil Double Sided Electrically Conductive Tape - 60274 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Double- Sided
Adhesive Proprietary
Thickness 0.0039 inches (0.1001 mm)
View Details
Electrical Tapes - 1347333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Adhesive Black
View Details