3M 3M CN-4190 Gray Conductive Tape - 7.7 in Width x 10 in Length - 0.11 mm Thick - Electrically Conductive - 57600 80611442007

Description
3M CN-4190 gray conductive tape comes in a 7.7 in width, 10 in length, uses a conductive acrylic adhesive and is packaged 10 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.11 mm thickness. This conductive tape meets the following standards: MIL-STD-202.
Description
3M CN-4190 gray conductive tape comes in a 7.7 in width, 10 in length, uses a conductive acrylic adhesive and is packaged 10 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.11 mm thickness. This conductive tape meets the following standards: MIL-STD-202.

Suppliers

Company
Product
Description
Supplier Links
3M CN-4190 Gray Conductive Tape - 7.7 in Width x 10 in Length - 0.11 mm Thick - Electrically Conductive - 57600 - 051128-57600 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M CN-4190 Gray Conductive Tape - 7.7 in Width x 10 in Length - 0.11 mm Thick - Electrically Conductive - 57600
051128-57600
3M CN-4190 Gray Conductive Tape - 7.7 in Width x 10 in Length - 0.11 mm Thick - Electrically Conductive - 57600 051128-57600
3M CN-4190 gray conductive tape comes in a 7.7 in width, 10 in length, uses a conductive acrylic adhesive and is packaged 10 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.11 mm thickness. This conductive tape meets the following standards: MIL-STD-202.

3M CN-4190 gray conductive tape comes in a 7.7 in width, 10 in length, uses a conductive acrylic adhesive and is packaged 10 rolls per case. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive tape is electrically conductive. This product is a double-sided adhesive conductive tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This conductive tape has a 0.11 mm thickness. This conductive tape meets the following standards: MIL-STD-202.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57600
Product Name 3M CN-4190 Gray Conductive Tape - 7.7 in Width x 10 in Length - 0.11 mm Thick - Electrically Conductive - 57600
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details