3M 3M Scotch 2234 Black Cable Jacket Repair Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57493 80611440936

Description
3M Scotch 2234 black cable jacket repair tape comes in a 2 in width, 6 ft length and is packaged 10 rolls per case. One of the unique features of this cable jacket repair tape is the elongation capabilities. The 3M Scotch 2234 cable jacket repair tape can be stretched 500% for breaking. Provides a tensile strength of 2400 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This cable jacket repair tape is electrically insulating. This product is a single-sided adhesive cable jacket repair tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cable jacket repair tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This cable jacket repair tape meets the following standards: UL Recognized 220F (105C) Temperature Rating.
Description
3M Scotch 2234 black cable jacket repair tape comes in a 2 in width, 6 ft length and is packaged 10 rolls per case. One of the unique features of this cable jacket repair tape is the elongation capabilities. The 3M Scotch 2234 cable jacket repair tape can be stretched 500% for breaking. Provides a tensile strength of 2400 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This cable jacket repair tape is electrically insulating. This product is a single-sided adhesive cable jacket repair tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cable jacket repair tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This cable jacket repair tape meets the following standards: UL Recognized 220F (105C) Temperature Rating.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2234 Black Cable Jacket Repair Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57493 - 051128-57493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2234 Black Cable Jacket Repair Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57493
051128-57493
3M Scotch 2234 Black Cable Jacket Repair Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57493 051128-57493
3M Scotch 2234 black cable jacket repair tape comes in a 2 in width, 6 ft length and is packaged 10 rolls per case. One of the unique features of this cable jacket repair tape is the elongation capabilities. The 3M Scotch 2234 cable jacket repair tape can be stretched 500% for breaking. Provides a tensile strength of 2400 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This cable jacket repair tape is electrically insulating. This product is a single-sided adhesive cable jacket repair tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cable jacket repair tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This cable jacket repair tape meets the following standards: UL Recognized 220F (105C) Temperature Rating.

3M Scotch 2234 black cable jacket repair tape comes in a 2 in width, 6 ft length and is packaged 10 rolls per case. One of the unique features of this cable jacket repair tape is the elongation capabilities. The 3M Scotch 2234 cable jacket repair tape can be stretched 500% for breaking. Provides a tensile strength of 2400 psi. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This cable jacket repair tape is electrically insulating. This product is a single-sided adhesive cable jacket repair tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This cable jacket repair tape has a 60 mil thickness. In addition to the other properties this product is flame retardant. This cable jacket repair tape meets the following standards: UL Recognized 220F (105C) Temperature Rating.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57493
Product Name 3M Scotch 2234 Black Cable Jacket Repair Tape - 2 in Width x 6 ft Length - 60 mil Thick - Electrically Insulating - 57493
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details