3M 3M Scotch 70 Gray Insulating Tape - 1 in Width x 30 ft Length - 12 mil Thick - Electrically Insulating - 57261 80611438617

Description
3M Scotch 70 gray insulating tape comes in a 1 in width, 30 ft length and is packaged 24 rolls per case. Can be used to a maximum temperature of +356 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 70 insulating tape can be stretched 450 % for breaking. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 12 mil thickness.
Description
3M Scotch 70 gray insulating tape comes in a 1 in width, 30 ft length and is packaged 24 rolls per case. Can be used to a maximum temperature of +356 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 70 insulating tape can be stretched 450 % for breaking. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 12 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 70 Gray Insulating Tape - 1 in Width x 30 ft Length - 12 mil Thick - Electrically Insulating - 57261 - 051128-57261 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 70 Gray Insulating Tape - 1 in Width x 30 ft Length - 12 mil Thick - Electrically Insulating - 57261
051128-57261
3M Scotch 70 Gray Insulating Tape - 1 in Width x 30 ft Length - 12 mil Thick - Electrically Insulating - 57261 051128-57261
3M Scotch 70 gray insulating tape comes in a 1 in width, 30 ft length and is packaged 24 rolls per case. Can be used to a maximum temperature of +356 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 70 insulating tape can be stretched 450 % for breaking. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 12 mil thickness.

3M Scotch 70 gray insulating tape comes in a 1 in width, 30 ft length and is packaged 24 rolls per case. Can be used to a maximum temperature of +356 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 70 insulating tape can be stretched 450 % for breaking. Provides a tensile strength of 12 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 12 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-57261
Product Name 3M Scotch 70 Gray Insulating Tape - 1 in Width x 30 ft Length - 12 mil Thick - Electrically Insulating - 57261
Type Electrical
Unlock Full Specs
to access all available technical data