3M 3M 56 Yellow Insulating Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56291 80611428790

Description
3M 56 yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -32 F to +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.
Description
3M 56 yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -32 F to +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 56 Yellow Insulating Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56291 - 051128-56291 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 56 Yellow Insulating Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56291
051128-56291
3M 56 Yellow Insulating Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56291 051128-56291
3M 56 yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -32 F to +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

3M 56 yellow insulating tape comes in a 1 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -32 F to +266 F. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.3 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051128-56291
Product Name 3M 56 Yellow Insulating Tape - 1 in Width x 72 yd Length - 2.3 mil Thick - Electrically Insulating - 56291
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET0706 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.91E-4 inches (0.0150 mm)
View Details
Electrical Tapes - 1347335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details