3M 3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107 80611240377

Description
3M 5 clear insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness.
Description
3M 5 clear insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107 - 051138-36107 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107
051138-36107
3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107 051138-36107
3M 5 clear insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness.

3M 5 clear insulating tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Provides a tensile strength of 25 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-36107
Product Name 3M 5 Clear Insulating Tape - 1/2 in Width x 72 yd Length - 2.5 mil Thick - Electrically Insulating - 36107
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Premium Grade Vinyl Electrical Tape - 2307 - Budnick Converting, Inc.
Specs
Type Electrical
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Tin Plating Copper,PSA; Plastic / Polymer
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Electrical Tapes - 603173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details