3M 3M Scotch 88T-1X36 Insulating Tape - 1 in Width x 36 ft Length - Electrically Insulating - 70879 80611009236

Description
3M Scotch 88T-1X36 insulating tape comes in a 1 in width, 36 ft length and is packaged 144 rolls per pack, 144 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.
Description
3M Scotch 88T-1X36 insulating tape comes in a 1 in width, 36 ft length and is packaged 144 rolls per pack, 144 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 88T-1X36 Insulating Tape - 1 in Width x 36 ft Length - Electrically Insulating - 70879 - 051138-70879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 88T-1X36 Insulating Tape - 1 in Width x 36 ft Length - Electrically Insulating - 70879
051138-70879
3M Scotch 88T-1X36 Insulating Tape - 1 in Width x 36 ft Length - Electrically Insulating - 70879 051138-70879
3M Scotch 88T-1X36 insulating tape comes in a 1 in width, 36 ft length and is packaged 144 rolls per pack, 144 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

3M Scotch 88T-1X36 insulating tape comes in a 1 in width, 36 ft length and is packaged 144 rolls per pack, 144 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-70879
Product Name 3M Scotch 88T-1X36 Insulating Tape - 1 in Width x 36 ft Length - Electrically Insulating - 70879
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating
Backing Material Polyimide Film; Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 76 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details