3M 3M Scotch 88T-0.75X60 Insulating Tape - 3/4 in Width x 60 ft Length - Electrically Insulating - 58517 80610938187

Description
3M Scotch 88T-0.75X60 insulating tape comes in a 3/4 in width, 60 ft length and is packaged 100 rolls per pack, 100 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.
Description
3M Scotch 88T-0.75X60 insulating tape comes in a 3/4 in width, 60 ft length and is packaged 100 rolls per pack, 100 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 88T-0.75X60 Insulating Tape - 3/4 in Width x 60 ft Length - Electrically Insulating - 58517 - 051138-58517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 88T-0.75X60 Insulating Tape - 3/4 in Width x 60 ft Length - Electrically Insulating - 58517
051138-58517
3M Scotch 88T-0.75X60 Insulating Tape - 3/4 in Width x 60 ft Length - Electrically Insulating - 58517 051138-58517
3M Scotch 88T-0.75X60 insulating tape comes in a 3/4 in width, 60 ft length and is packaged 100 rolls per pack, 100 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

3M Scotch 88T-0.75X60 insulating tape comes in a 3/4 in width, 60 ft length and is packaged 100 rolls per pack, 100 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-58517
Product Name 3M Scotch 88T-0.75X60 Insulating Tape - 3/4 in Width x 60 ft Length - Electrically Insulating - 58517
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 2205880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical; Adhesive
Color Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
7mil Vinyl Electrical Tape - 602 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Thickness 0.0070 inches (0.1778 mm)
Peel 1 lbs/in (1.75 N/cm)
View Details