3M Scotch 88T-1.5X44 black insulating tape comes in a 1 1/2 in width, 44 ft length and is packaged 90 rolls per pack, 90 rolls per case. Can be used in the following temperature range: -4 F to +221 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 8.5 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051138-58516 |
| Product Name | 3M Scotch 88T-1.5X44 Black Insulating Tape - 1 1/2 in Width x 44 ft Length - 8.5 mil Thick - Electrically Insulating - 58516 |
| Type | Electrical |