3M 3M Scotch 2242 Black Electrical Splicing Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Insulating - 06165 80610922884

Description
3M Scotch 2242 black electrical splicing tape comes in a 3/4 in width, 15 ft length and is packaged 24 per case. Can be used to a maximum temperature of +194 F. One of the unique features of this electrical splicing tape is the elongation capabilities. The 3M Scotch 2242 electrical splicing tape can be stretched 1000 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical splicing tape is electrically insulating. This product is a single-sided adhesive electrical splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical splicing tape has a 30 mil thickness. In addition to the other properties this product is flame retardant. This electrical splicing tape meets the following standards: ANSI C37.20C 74, IEEE 27-1974.
Description
3M Scotch 2242 black electrical splicing tape comes in a 3/4 in width, 15 ft length and is packaged 24 per case. Can be used to a maximum temperature of +194 F. One of the unique features of this electrical splicing tape is the elongation capabilities. The 3M Scotch 2242 electrical splicing tape can be stretched 1000 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical splicing tape is electrically insulating. This product is a single-sided adhesive electrical splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical splicing tape has a 30 mil thickness. In addition to the other properties this product is flame retardant. This electrical splicing tape meets the following standards: ANSI C37.20C 74, IEEE 27-1974.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2242 Black Electrical Splicing Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Insulating - 06165 - 054007-06165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2242 Black Electrical Splicing Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Insulating - 06165
054007-06165
3M Scotch 2242 Black Electrical Splicing Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Insulating - 06165 054007-06165
3M Scotch 2242 black electrical splicing tape comes in a 3/4 in width, 15 ft length and is packaged 24 per case. Can be used to a maximum temperature of +194 F. One of the unique features of this electrical splicing tape is the elongation capabilities. The 3M Scotch 2242 electrical splicing tape can be stretched 1000 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical splicing tape is electrically insulating. This product is a single-sided adhesive electrical splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical splicing tape has a 30 mil thickness. In addition to the other properties this product is flame retardant. This electrical splicing tape meets the following standards: ANSI C37.20C 74, IEEE 27-1974.

3M Scotch 2242 black electrical splicing tape comes in a 3/4 in width, 15 ft length and is packaged 24 per case. Can be used to a maximum temperature of +194 F. One of the unique features of this electrical splicing tape is the elongation capabilities. The 3M Scotch 2242 electrical splicing tape can be stretched 1000 % for breaking. Provides a tensile strength of 250 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This electrical splicing tape is electrically insulating. This product is a single-sided adhesive electrical splicing tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This electrical splicing tape has a 30 mil thickness. In addition to the other properties this product is flame retardant. This electrical splicing tape meets the following standards: ANSI C37.20C 74, IEEE 27-1974.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-06165
Product Name 3M Scotch 2242 Black Electrical Splicing Tape - 3/4 in Width x 15 ft Length - 30 mil Thick - Electrically Insulating - 06165
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
ESD Tapes - 4439799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
Width 0.4724 inches (12 mm)
View Details
PTFE Tpae series - Sinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details