3M 3M 11 Black Insulating Tape - 3/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56187 80610918270

Description
3M 11 black insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M 11 black insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 11 Black Insulating Tape - 3/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56187 - 051138-56187 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 11 Black Insulating Tape - 3/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56187
051138-56187
3M 11 Black Insulating Tape - 3/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56187 051138-56187
3M 11 black insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M 11 black insulating tape comes in a 3/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-56187
Product Name 3M 11 Black Insulating Tape - 3/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56187
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
Electrical Tapes - 2205880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical; Adhesive
Color Black
Backing Material Polyvinyl Chloride; Plastic / Polymer
View Details