3M 3M 11 Black Insulating Tape - 1/2 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56184 80610918247

Description
3M 11 black insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M 11 black insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 11 Black Insulating Tape - 1/2 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56184 - 051138-56184 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 11 Black Insulating Tape - 1/2 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56184
051138-56184
3M 11 Black Insulating Tape - 1/2 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56184 051138-56184
3M 11 black insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M 11 black insulating tape comes in a 1/2 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-56184
Product Name 3M 11 Black Insulating Tape - 1/2 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56184
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details