3M 3M 11 Black Insulating Tape - 3/8 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56183 80610918239

Description
3M 11 black insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M 11 black insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 11 Black Insulating Tape - 3/8 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56183 - 051138-56183 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 11 Black Insulating Tape - 3/8 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56183
051138-56183
3M 11 Black Insulating Tape - 3/8 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56183 051138-56183
3M 11 black insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M 11 black insulating tape comes in a 3/8 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 96 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-56183
Product Name 3M 11 Black Insulating Tape - 3/8 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56183
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
Electrical Tapes - 603196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Grey
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details