3M 3M 11 Black Insulating Tape - 1/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56182 80610918221

Description
3M 11 black insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.
Description
3M 11 black insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 11 Black Insulating Tape - 1/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56182 - 051138-56182 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 11 Black Insulating Tape - 1/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56182
051138-56182
3M 11 Black Insulating Tape - 1/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56182 051138-56182
3M 11 black insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

3M 11 black insulating tape comes in a 1/4 in width, 72 yd length, uses a thermoset rubber adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +221 F. Provides a tensile strength of 35 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 051138-56182
Product Name 3M 11 Black Insulating Tape - 1/4 in Width x 72 yd Length - 7 mil Thick - Electrically Insulating - 56182
Type Electrical
Unlock Full Specs
to access all available technical data