3M 3M Scotch 35 Orange Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10869 80610834022

Description
3M Scotch 35 orange insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
Description
3M Scotch 35 orange insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 35 Orange Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10869 - 054007-10869 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 35 Orange Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10869
054007-10869
3M Scotch 35 Orange Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10869 054007-10869
3M Scotch 35 orange insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

3M Scotch 35 orange insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-10869
Product Name 3M Scotch 35 Orange Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10869
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Single-Sided Tape - 5113SFT - Budnick Converting, Inc.
Specs
Type Electrical
Thickness 0.0020 inches (0.0508 mm)
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
View Details
ESD Tapes - 2658707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control
Backing Material Polyamide
View Details