3M Scotch 35 purple insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-11271 |
| Product Name | 3M Scotch 35 Purple Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 11271 |
| Type | Electrical |