3M 3M Scotch 35 Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10844 80610833966

Description
3M Scotch 35 yellow insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
Description
3M Scotch 35 yellow insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 35 Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10844 - 054007-10844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 35 Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10844
054007-10844
3M Scotch 35 Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10844 054007-10844
3M Scotch 35 yellow insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

3M Scotch 35 yellow insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-10844
Product Name 3M Scotch 35 Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10844
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details