3M 3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610785232

Description
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-36622 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-36622
3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-36622
The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M multi-color polyolefin heat shrink tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.375 in and after heat is applied it reduces in size to 0.187 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36622
Product Name 3M Multi-Color Polyolefin Heat Shrink Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details