3M 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610785190

Description
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.
Description
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-36618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-36618
3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-36618
The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

The 3M multi-color polyolefin heat shrink thin-wall tubing assortment pack is sold 10 packs per carton and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.093 in and after heat is applied it reduces in size to 0.046 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.02 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36618
Product Name 3M Multi-Color Polyolefin Heat Shrink Thin-Wall Tubing Assortment Pack FP-301 - 6 in Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details