3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301-2-Black-6""-Pack - 6 in Length - 2:1 Shrink Ratio 80610784136

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301-2-Black-6
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301-2-Black-6""-Pack - 6 in Length - 2:1 Shrink Ratio
051135-36506
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301-2-Black-6""-Pack - 6 in Length - 2:1 Shrink Ratio 051135-36506
The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 10 packs per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-36506
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP-301-2-Black-6""-Pack - 6 in Length - 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

0.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-16-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.5000 inch (12.7 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Boots - 041618-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345953 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.2520 inch (6.4 mm)
Length 47.24 inch (1200 mm)
View Details