3M 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610752455

Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.
Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-35587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-35587
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-35587
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.5 in and after heat is applied it reduces in size to 0.25 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35587
Product Name 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details