3M 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 80610752331

Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.
Description
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp - 051135-35575 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
051135-35575
3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp 051135-35575
The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

The 3M white polyolefin heat shrink thin-wall tubing is sold 300 ft per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.25 in and after heat is applied it reduces in size to 0.125 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051135-35575
Product Name 3M White Polyolefin Heat Shrink Thin-Wall Tubing FP-301 - 100 ft Length - 2:1 Shrink Ratio - +212 F Shrink Temp
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2269119 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9843 inch (25 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details