3M 3M Scotch-Seal 2229 Black Insulating Tape - 2 1/2 in Width x 3 3/4 in Length - 125 mil Thick - Electrically Insulating - 41303 80610739213

Description
3M Scotch-Seal 2229 black insulating tape comes in a 2 1/2 in width, 3 3/4 in length, uses a mastic adhesive and is packaged 10 rolls per pack, 40 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.
Description
3M Scotch-Seal 2229 black insulating tape comes in a 2 1/2 in width, 3 3/4 in length, uses a mastic adhesive and is packaged 10 rolls per pack, 40 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Seal 2229 Black Insulating Tape - 2 1/2 in Width x 3 3/4 in Length - 125 mil Thick - Electrically Insulating - 41303 - 054007-41303 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Seal 2229 Black Insulating Tape - 2 1/2 in Width x 3 3/4 in Length - 125 mil Thick - Electrically Insulating - 41303
054007-41303
3M Scotch-Seal 2229 Black Insulating Tape - 2 1/2 in Width x 3 3/4 in Length - 125 mil Thick - Electrically Insulating - 41303 054007-41303
3M Scotch-Seal 2229 black insulating tape comes in a 2 1/2 in width, 3 3/4 in length, uses a mastic adhesive and is packaged 10 rolls per pack, 40 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

3M Scotch-Seal 2229 black insulating tape comes in a 2 1/2 in width, 3 3/4 in length, uses a mastic adhesive and is packaged 10 rolls per pack, 40 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-41303
Product Name 3M Scotch-Seal 2229 Black Insulating Tape - 2 1/2 in Width x 3 3/4 in Length - 125 mil Thick - Electrically Insulating - 41303
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color White
Backing Material Glass Cloth; Cloth / Fabric
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
View Details
Electrically Conductive Double-Sided Tape - 9701-50 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Non-Woven
Thickness 0.0020 inches (0.0508 mm)
View Details