3M 3M Scotch 2228 Black Insulating Tape - 1 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 50727 80610737662

Description
3M Scotch 2228 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.
Description
3M Scotch 2228 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2228 Black Insulating Tape - 1 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 50727 - 054007-50727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2228 Black Insulating Tape - 1 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 50727
054007-50727
3M Scotch 2228 Black Insulating Tape - 1 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 50727 054007-50727
3M Scotch 2228 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

3M Scotch 2228 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +194 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 2228 insulating tape can be stretched 1000 % for breaking. Provides a tensile strength of 150 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 65 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL 486D.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-50727
Product Name 3M Scotch 2228 Black Insulating Tape - 1 in Width x 10 ft Length - 65 mil Thick - Electrically Insulating - 50727
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data