3M 3M Temflex 1700C Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50654 80610736946

Description
3M Temflex 1700C yellow insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Temflex 1700C yellow insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Temflex 1700C Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50654 - 054007-50654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1700C Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50654
054007-50654
3M Temflex 1700C Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50654 054007-50654
3M Temflex 1700C yellow insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Temflex 1700C yellow insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-50654
Product Name 3M Temflex 1700C Yellow Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50654
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Backing Material Conductive PE; Plastic / Polymer
Width 0.1575 to 2.36 inches (4 to 60 mm)
View Details
Glass Cloth Electrical Tape - 69 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0070 inches (0.1778 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details