3M 3M Temflex 1700C Brown Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50649 80610736896

Description
3M Temflex 1700C brown insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.
Description
3M Temflex 1700C brown insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Temflex 1700C Brown Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50649 - 054007-50649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1700C Brown Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50649
054007-50649
3M Temflex 1700C Brown Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50649 054007-50649
3M Temflex 1700C brown insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

3M Temflex 1700C brown insulating tape comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Temflex 1700C insulating tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-50649
Product Name 3M Temflex 1700C Brown Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 50649
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 218631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Red
Width 0.3150 inches (8 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material Polyimido; Plastic / Polymer
Adhesive Polyester type
View Details
7Mil PVC Electrical Tape - ELE&WH 4180 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyvinyl Chloride; Plastic / Polymer
Adhesive PVC - Polyvinylchloride
View Details