3M Temflex 50648 blue vinyl electrical tape 1700c comes in a 3/4 in width, 66 ft length and is packaged 10 per sleeve, 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape 1700c is the elongation capabilities. The 3M Temflex 50648 vinyl electrical tape 1700c can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical tape 1700c is electrically insulating. This product is a single-sided adhesive vinyl electrical tape 1700c. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical tape 1700c has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical tape 1700c meets the following standards: CSA 2.22, UL 510.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 054007-50648 |
| Product Name | 3M Temflex 50648 Blue Vinyl Electrical Tape 1700C - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating |
| Type | Electrical |