3M 3M Scotch-Seal 2229 Black Insulating Tape - 1 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 50335 80610732911

Description
3M Scotch-Seal 2229 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.
Description
3M Scotch-Seal 2229 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Seal 2229 Black Insulating Tape - 1 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 50335 - 054007-50335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Seal 2229 Black Insulating Tape - 1 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 50335
054007-50335
3M Scotch-Seal 2229 Black Insulating Tape - 1 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 50335 054007-50335
3M Scotch-Seal 2229 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

3M Scotch-Seal 2229 black insulating tape comes in a 1 in width, 10 ft length, uses a mastic adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-50335
Product Name 3M Scotch-Seal 2229 Black Insulating Tape - 1 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 50335
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details