3M 3M Scotch-Seal 2229 Black Insulating Tape - 3 3/4 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 49702 80610594410

Description
3M Scotch-Seal 2229 black insulating tape comes in a 3 3/4 in width, 10 ft length, uses a mastic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.
Description
3M Scotch-Seal 2229 black insulating tape comes in a 3 3/4 in width, 10 ft length, uses a mastic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Seal 2229 Black Insulating Tape - 3 3/4 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 49702 - 054007-49702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Seal 2229 Black Insulating Tape - 3 3/4 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 49702
054007-49702
3M Scotch-Seal 2229 Black Insulating Tape - 3 3/4 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 49702 054007-49702
3M Scotch-Seal 2229 black insulating tape comes in a 3 3/4 in width, 10 ft length, uses a mastic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

3M Scotch-Seal 2229 black insulating tape comes in a 3 3/4 in width, 10 ft length, uses a mastic adhesive and is packaged 8 rolls per case. Can be used in the following temperature range: +32 F to +100 F. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 125 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-49702
Product Name 3M Scotch-Seal 2229 Black Insulating Tape - 3 3/4 in Width x 10 ft Length - 125 mil Thick - Electrically Insulating - 49702
Type Electrical
Color Black
Adhesive Mastic
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 1347319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Polyvinyl Chloride; Pvc; Plastic / Polymer
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details