3M 3M Temflex 1700 Black Vinyl Electrical Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49700 80610594394

Description
3M Temflex 1700 black vinyl electrical tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape is the elongation capabilities. The 3M Temflex 1700 vinyl electrical tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical tape is electrically insulating. This product is a single-sided adhesive vinyl electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.
Description
3M Temflex 1700 black vinyl electrical tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape is the elongation capabilities. The 3M Temflex 1700 vinyl electrical tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical tape is electrically insulating. This product is a single-sided adhesive vinyl electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.

Suppliers

Company
Product
Description
Supplier Links
3M Temflex 1700 Black Vinyl Electrical Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49700 - 054007-49700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Temflex 1700 Black Vinyl Electrical Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49700
054007-49700
3M Temflex 1700 Black Vinyl Electrical Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49700 054007-49700
3M Temflex 1700 black vinyl electrical tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape is the elongation capabilities. The 3M Temflex 1700 vinyl electrical tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical tape is electrically insulating. This product is a single-sided adhesive vinyl electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.

3M Temflex 1700 black vinyl electrical tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used to a maximum temperature of +176 F. One of the unique features of this vinyl electrical tape is the elongation capabilities. The 3M Temflex 1700 vinyl electrical tape can be stretched 200 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This vinyl electrical tape is electrically insulating. This product is a single-sided adhesive vinyl electrical tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This vinyl electrical tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This vinyl electrical tape meets the following standards: ASTM D 2301 Type 1, CSA 2.22, UL 510.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable and Electrical Tapes
Product Number 054007-49700
Product Name 3M Temflex 1700 Black Vinyl Electrical Tape - 3/4 in Width x 36 yd Length - 7 mil Thick - Electrically Insulating - 49700
Type Electrical
Color Black
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9732 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details