3M 3M MH10-14FLK Scotchlok™ Locking Spade Terminal, 12-10Ga.,1/4" Stud, Yellow Heat Shrink Brazed Seam 80610456446

Description
3M MH10-14FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: 1/4 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote
Description
3M MH10-14FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: 1/4 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3M MH10-14FLK Scotchlok™ Locking Spade Terminal, 12-10Ga.,1/4
Chanhassen, MN, United States
3M MH10-14FLK Scotchlok™ Locking Spade Terminal, 12-10Ga.,1/4" Stud, Yellow Heat Shrink Brazed Seam
32929
3M MH10-14FLK Scotchlok™ Locking Spade Terminal, 12-10Ga.,1/4" Stud, Yellow Heat Shrink Brazed Seam 32929
3M MH10-14FLK Scotchlok Locking Spade Terminals Category: Spade Terminals Manufacturer: 3M Series: Scotchlok Connector Type: Standard Spade Terminal Color: Yellow Wire Gauge 12-10 Ga. Stud Size: 1/4 Insulation: Heat Shrink Material: Tin plated copper Allows for easy wire insertion Brazed seam barrel for extra wire grip Spring-like tongue firmly fits around the stud Adhesive-lined polyolefin offers seal resistance to water and salt Crimp and seal
  • 3M MH10-14FLK Scotchlok Locking Spade Terminals
  • Category: Spade Terminals
  • Manufacturer: 3M
  • Series: Scotchlok
  • Connector Type: Standard Spade Terminal
  • Color: Yellow
  • Wire Gauge 12-10 Ga.
  • Stud Size: 1/4
  • Insulation: Heat Shrink
  • Material: Tin plated copper
  • Allows for easy wire insertion
  • Brazed seam barrel for extra wire grip
  • Spring-like tongue firmly fits around the stud
  • Adhesive-lined polyolefin offers seal resistance to water and salt
  • Crimp and seal
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 32929
Product Name 3M MH10-14FLK Scotchlok™ Locking Spade Terminal, 12-10Ga.,1/4" Stud, Yellow Heat Shrink Brazed Seam
Terminal Type Fork Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details